STMicroelectronics, Inc. Microcontrollers SPC564B74L8C9E0X

Description
e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 208-LQFP (28x28)
Request a Quote Datasheet
Description
e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 208-LQFP (28x28)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC564B74L8C9E0X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC564B74L8C9E0X-ND
Microcontrollers SPC564B74L8C9E0X-ND
e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 208-LQFP (28x28)

e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 208-LQFP (28x28)

Buy Now Datasheet
32-bit 120MHz Embedded Microcontroller MCU - 685-SPC564B74L8C9E0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 120MHz Embedded Microcontroller MCU
685-SPC564B74L8C9E0X
32-bit 120MHz Embedded Microcontroller MCU 685-SPC564B74L8C9E0X
32-bit 120MHz Power Architecture MCU, 177 I/O, FLASH, 208-Pin PQFP Product overview: SPC564B74L8C9E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564B74L8C9E0X can be used for catalog matching and distributor lookup.

32-bit 120MHz Power Architecture MCU, 177 I/O, FLASH, 208-Pin PQFP Product overview: SPC564B74L8C9E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564B74L8C9E0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC564B74L8C9E0X - 897033-SPC564B74L8C9E0X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC564B74L8C9E0X
897033-SPC564B74L8C9E0X
Embedded - Embedded - Microcontrollers - SPC564B74L8C9E0X 897033-SPC564B74L8C9E0X
Manufacturer: STMicroelectronics Win Source Part Number: 897033-SPC564B74L8C9 E0X Series: Automotive, AEC-Q100, SPC56 Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4d series Microcontroller IC 32-Bit 120MHz 3MB (3M x 8) FLASH 208-LQFP (28x28) Core Processor: e200z4d Speed: 120MHz Package: Tray Package: 208-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 177 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 33x10b, 10x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC564 Categories: Integrated Circuits (ICs) Case / Package: 208-LQFP (28x28) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 897033-SPC564B74L8C9E0X
Series: Automotive, AEC-Q100, SPC56
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z4d series Microcontroller IC 32-Bit 120MHz 3MB (3M x 8) FLASH 208-LQFP (28x28)
Core Processor: e200z4d
Speed: 120MHz
Package: Tray
Package: 208-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 177
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 33x10b, 10x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: SPC564
Categories: Integrated Circuits (ICs)
Case / Package: 208-LQFP (28x28)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC564B74L8C9E0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC564B74L8C9E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC564B74L8C9E0X
IC MCU 32BIT 3MB FLASH 208LQFP

IC MCU 32BIT 3MB FLASH 208LQFP

Supplier's Site
Microcontrollers - SPC564B74L8C9E0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC564B74L8C9E0X
Microcontrollers SPC564B74L8C9E0X
e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 208-LQFP (28x28)

e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 208-LQFP (28x28)

Buy Now Datasheet
Microcontrollers - SPC564B74L8C9E0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC564B74L8C9E0X
Microcontrollers SPC564B74L8C9E0X
IC MCU 32BIT 3MB FLASH 208LQFP

IC MCU 32BIT 3MB FLASH 208LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC564B74L8C9E0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC564B74L8C9E0X
Embedded - Microcontrollers SPC564B74L8C9E0X
IC MCU 32BIT 3MB FLASH 208LQFP

IC MCU 32BIT 3MB FLASH 208LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC564B74L8C9E0X
32-bit Microcontrollers - MCU SPC564B74L8C9E0X
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC564B74L8C9E0X-ND 685-SPC564B74L8C9E0X 897033-SPC564B74L8C9E0X SPC564B74L8C9E0X SPC564B74L8C9E0X SPC564B74L8C9E0X SPC564B74L8C9E0X SPC564B74L8C9E0X
Product Name Microcontrollers 32-bit 120MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SPC564B74L8C9E0X Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 40 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 33x10b, 10x12b
RAM 192 KB 3000 KB 192 KB 192 KB 192 KB
ROM 3000 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILMCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details