STMicroelectronics, Inc. Microcontrollers SPC564B74L7C9ECY

Description
e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet
Description
e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC564B74L7C9ECY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC564B74L7C9ECY-ND
Microcontrollers SPC564B74L7C9ECY-ND
e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)

e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Microcontrollers - SPC564B74L7C9ECY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC564B74L7C9ECY
Microcontrollers SPC564B74L7C9ECY
e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)

e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC564B74L7C9ECY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC564B74L7C9ECY
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC564B74L7C9ECY
IC MCU 32BIT 3MB FLASH 176LQFP

IC MCU 32BIT 3MB FLASH 176LQFP

Supplier's Site
Embedded - Microcontrollers - SPC564B74L7C9ECY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC564B74L7C9ECY
Embedded - Microcontrollers SPC564B74L7C9ECY
IC MCU 32BIT 3MB FLASH 176LQFP

IC MCU 32BIT 3MB FLASH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC564B74L7C9ECY-ND SPC564B74L7C9ECY SPC564B74L7C9ECY SPC564B74L7C9ECY
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 27x10b, 5x12b
RAM 192 KB 192 KB 192 KB
ROM 3000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details