STMicroelectronics 32-bit 32BIT 3MB Embedded Microcontroller MCU SPC564B74B3C9E0X

Description
IC MCU 32BIT 3MB FLASH 256LBGA Product overview: SPC564B74B3C9E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564B74B3C9E0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 3MB FLASH 256LBGA Product overview: SPC564B74B3C9E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564B74B3C9E0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 3MB Embedded Microcontroller MCU - 685-SPC564B74B3C9E0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 3MB Embedded Microcontroller MCU
685-SPC564B74B3C9E0X
32-bit 32BIT 3MB Embedded Microcontroller MCU 685-SPC564B74B3C9E0X
IC MCU 32BIT 3MB FLASH 256LBGA Product overview: SPC564B74B3C9E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564B74B3C9E0X can be used for catalog matching and distributor lookup.

IC MCU 32BIT 3MB FLASH 256LBGA Product overview: SPC564B74B3C9E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564B74B3C9E0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC564B74B3C9E0X - 934817-SPC564B74B3C9E0X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC564B74B3C9E0X
934817-SPC564B74B3C9E0X
Embedded - Embedded - Microcontrollers - SPC564B74B3C9E0X 934817-SPC564B74B3C9E0X
Manufacturer: STMicroelectronics Win Source Part Number: 934817-SPC564B74B3C9 E0X Series: Automotive, AEC-Q100, SPC56 Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4d series Microcontroller IC 32-Bit 120MHz 3MB (3M x 8) FLASH 256-LBGA (17x17) Core Processor: e200z4d Speed: 120MHz Package: Tray Package: 256-LBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 199 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 33x10b, 10x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC564 Categories: Integrated Circuits (ICs) Case / Package: 256-LBGA (17x17) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 934817-SPC564B74B3C9E0X
Series: Automotive, AEC-Q100, SPC56
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z4d series Microcontroller IC 32-Bit 120MHz 3MB (3M x 8) FLASH 256-LBGA (17x17)
Core Processor: e200z4d
Speed: 120MHz
Package: Tray
Package: 256-LBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 199
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 33x10b, 10x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: SPC564
Categories: Integrated Circuits (ICs)
Case / Package: 256-LBGA (17x17)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - SPC564B74B3C9E0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC564B74B3C9E0X
Microcontrollers SPC564B74B3C9E0X
IC MCU 32BIT 3MB FLASH 256LBGA

IC MCU 32BIT 3MB FLASH 256LBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC564B74B3C9E0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC564B74B3C9E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC564B74B3C9E0X
IC MCU 32BIT 3MB FLASH 256LBGA

IC MCU 32BIT 3MB FLASH 256LBGA

Supplier's Site
Microcontrollers - SPC564B74B3C9E0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC564B74B3C9E0X
Microcontrollers SPC564B74B3C9E0X
e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 256-LBGA (17x17)

e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 256-LBGA (17x17)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC564B74B3C9E0X
32-bit Microcontrollers - MCU SPC564B74B3C9E0X
32-bit Microcontrollers - MCU

32-bit Microcontrollers - MCU

Buy Now Datasheet
Embedded - Microcontrollers - SPC564B74B3C9E0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC564B74B3C9E0X
Embedded - Microcontrollers SPC564B74B3C9E0X
IC MCU 32BIT 3MB FLASH 256LBGA

IC MCU 32BIT 3MB FLASH 256LBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC564B74B3C9E0X 934817-SPC564B74B3C9E0X SPC564B74B3C9E0X SPC564B74B3C9E0X SPC564B74B3C9E0X SPC564B74B3C9E0X SPC564B74B3C9E0X
Product Name 32-bit 32BIT 3MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SPC564B74B3C9E0X Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 192 KB 3000 KB 192 KB 192 KB 192 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash; FLASH Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details