STMicroelectronics, Inc. 32-bit 120MHz 2MB 160KB Embedded Microcontroller MCU SPC564B70L7B9E0X

Description
32-bit RISC MCU, 120MHz, 2MB Flash, 160KB RAM, 147 I/O, PQFP-176 Product overview: SPC564B70L7B9E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 2MB, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 2MB, 160KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564B70L7B9E0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit RISC MCU, 120MHz, 2MB Flash, 160KB RAM, 147 I/O, PQFP-176 Product overview: SPC564B70L7B9E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 2MB, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 2MB, 160KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564B70L7B9E0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 120MHz 2MB 160KB Embedded Microcontroller MCU - 685-SPC564B70L7B9E0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 120MHz 2MB 160KB Embedded Microcontroller MCU
685-SPC564B70L7B9E0X
32-bit 120MHz 2MB 160KB Embedded Microcontroller MCU 685-SPC564B70L7B9E0X
32-bit RISC MCU, 120MHz, 2MB Flash, 160KB RAM, 147 I/O, PQFP-176 Product overview: SPC564B70L7B9E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 2MB, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 2MB, 160KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564B70L7B9E0X can be used for catalog matching and distributor lookup.

32-bit RISC MCU, 120MHz, 2MB Flash, 160KB RAM, 147 I/O, PQFP-176 Product overview: SPC564B70L7B9E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 2MB, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 2MB, 160KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564B70L7B9E0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC564B70L7B9E0X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC564B70L7B9E0X-ND
Microcontrollers SPC564B70L7B9E0X-ND
e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263496-SPC564B70L7B9E0X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263496-SPC564B70L7B9E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263496-SPC564B70L7B9E0X
Win Source Part Number: 1263496-SPC564B70L7B 9E0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z4d Speed: 120MHz Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 147 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 160K x 8 Data Converters: A/D 27x10b, 5x12b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC564

Win Source Part Number: 1263496-SPC564B70L7B9E0X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56
Core Processor: e200z4d
Speed: 120MHz
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 147
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 160K x 8
Data Converters: A/D 27x10b, 5x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC564

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC564B70L7B9E0X
32-bit Microcontrollers - MCU SPC564B70L7B9E0X
32-bit Microcontrollers - MCU

32-bit Microcontrollers - MCU

Buy Now Datasheet
Embedded - Microcontrollers - SPC564B70L7B9E0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC564B70L7B9E0X
Embedded - Microcontrollers SPC564B70L7B9E0X
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - SPC564B70L7B9E0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC564B70L7B9E0X
Microcontrollers SPC564B70L7B9E0X
e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC564B70L7B9E0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC564B70L7B9E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC564B70L7B9E0X
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC564B70L7B9E0X SPC564B70L7B9E0X-ND 1263496-SPC564B70L7B9E0X SPC564B70L7B9E0X SPC564B70L7B9E0X SPC564B70L7B9E0X SPC564B70L7B9E0X
Product Name 32-bit 120MHz 2MB 160KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 40 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Supply Voltage 3 to ? volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Bits Other; A/D 27x10b, 5x12b
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details