The SPC564B64L8C9E0Y is a 32-bit microcontroller from Quarktwin Technology Ltd., designed for automotive body electronics applications. It operates on the Power Architecture® and features a maximum clock speed of 120 MHz, providing up to 200 MIPs performance. The device includes 1.5 MB of on-chip Flash memory, 256 KB of SRAM, and 64 KB of Data Flash, all equipped with ECC for enhanced reliability. This microcontroller supports multiple communication interfaces, including up to 6 FlexCAN channels, 10 LINFlex/UART channels, and 8 buffered DSPI channels, along with an I²C interface and a Fast Ethernet Controller. It also incorporates a Cryptographic Services Engine for secure operations, featuring AES-128 encryption and a secured boot mode. The SPC564B64L8C9E0Y is packaged in a 208-LQFP format and operates within a temperature range of -40 to 125 °C. It offers extensive debugging capabilities, including a Nexus interface, and features a 32-channel eDMA for efficient data handling. The microcontroller is designed with low power capabilities, including an ultra-low power standby mode and fast wake-up from RAM, making it suitable for energy-sensitive applications.
IC MCU 32BIT 1.5MB FLASH 208LQFP
IC MCU 32BIT 1.5MB FLASH 208LQFP
e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 208-LQFP (28x28)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC564B64L8C9E0Y | SPC564B64L8C9E0Y | SPC564B64L8C9E0Y |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 120 MHz | 120 MHz | |
| RAM | 128 KB | 128 KB | |
| ROM Type | Flash; FLASH |