MCU 32-Bit SPC564B64x e200z4d RISC 1536KB Flash 3.3V/5V 176-Pin LQFP T/R Product overview: SPC564B64L7B8ECX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1536KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1536KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564B64L7B8ECX
Win Source Part Number: 1263525-SPC564B64L7B
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56
Core Processor: e200z4d
Speed: 120MHz
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 147
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 128K x 8
Data Converters: A/D 27x10b, 5x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC564
e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 1.5MB FLASH 176LQFP
IC MCU 32BIT 1.5MB FLASH 176LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC564B64L7B8ECX | 1263525-SPC564B64L7B8ECX | SPC564B64L7B8ECX | SPC564B64L7B8ECX | SPC564B64L7B8ECX |
| Product Name | 32-bit 1536KB 3.3V 5V Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| RAM | 128 KB | 1500 KB | 128 KB | 128 KB | |
| Serial Interface | SPI, UART, USART, I2C, CAN, SCI | ||||
| Package Type | Other; LQFP | QFP; Other; 176-LQFP | Other; 176-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |