IC MCU 32BIT 4MB FLASH 176LQFP
IC MCU 32BIT 4MB FLASH 176LQFP
IC MCU 32BIT 4MB FLASH 176LQFP
e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto PwrTrainApp
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 330567 | SPC564A80L7CFBY-ND | SPC564A80L7CFBY | SPC564A80L7CFBY | SPC564A80L7CFBY | SPC564A80L7CFBY |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| ROM | 4000 KB | 4000 KB | ||||
| Package Type | QFP; Other; LQFP-176 | LFQP; Other; 176-LQFP | Other; 176-LQFP | QFP; Other; 176-LQFP | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |||
| Bits | Other; A/D 34x12b |