Win Source Part Number: 1263527-SPC564A80L7C
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56
Core Processor: e200z4
Speed: 120MHz
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 118
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 34x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.14V ~ 1.32V
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC564
32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC564A80L7CFBR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564A80L7CFBR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 4MB FLASH 176LQFP
IC MCU 32BIT 4MB FLASH 176LQFP
e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 4MB FLASH 176LQFP
32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto PwrTrainApp
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1263527-SPC564A80L7CFBR | 685-SPC564A80L7CFBR | 330565 | SPC564A80L7CFBR-ND | SPC564A80L7CFBR | SPC564A80L7CFBR | SPC564A80L7CFBR | SPC564A80L7CFBR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Automotive 32-bit Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||||
| RAM | 4000 KB | 192 KB | 192 KB | 192 KB | 192 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 1.14 to 1.32 volts | 1.14 to 1.32 volts | 1.32 volts |