STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards SPC564A80CAL176

Description
SPC564A - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
SPC564A - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - SPC564A80CAL176-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
SPC564A80CAL176-ND
Embedded MCU, DSP Evaluation Boards SPC564A80CAL176-ND
SPC564A - e200 MCU 32-Bit Embedded Evaluation Board

SPC564A - e200 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1197342-SPC564A80CAL176 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1197342-SPC564A80CAL176
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1197342-SPC564A80CAL176
Win Source Part Number: 1197342-SPC564A80CAL 176 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC564A Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: SPC564

Win Source Part Number: 1197342-SPC564A80CAL176
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC564A
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: SPC564

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SPC564A80CAL176 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SPC564A80CAL176
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SPC564A80CAL176
SPC564A EVAL BRD

SPC564A EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number SPC564A80CAL176-ND 1197342-SPC564A80CAL176 SPC564A80CAL176
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-900-PRO-ND - DigiKey
Specs
Supported System Transceiver
View Details
TB,BPF,GQ1018,08FL04,50 OHM - TB-540+ - Mini-Circuits
Specs
Category Developement Board
View Details
Adafruit 9-DOF Orientation IMU Fusion Breakout - BNO085 - AS-OPENHW-BNO085-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details