IC MCU 32BIT 4MB FLASH 324PBGA
IC MCU 32BIT 4MB FLASH 324PBGA
e200z4 SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 324-PBGA (23x23)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC564A80B4CFBY | SPC564A80B4CFBY | SPC564A80B4CFBY |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 120 MHz | 120 MHz | |
| RAM | 192 KB | 192 KB | |
| ROM Type | Flash; FLASH |