Win Source Part Number: 1263542-SPC564A80B4C
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56
Core Processor: e200z4
Speed: 150MHz
Standard Package: 350
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 190
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 40x12b
Oscillator Type: Internal
Package / Case: 324-BGA
Supplier Device Package: 324-PBGA (23x23)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.14V ~ 1.32V
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: -497-11620-1,-497-11
Base Product Number: SPC564
32-bit 150MHz MCU, 4MB Flash, 192KB RAM, BGA, Automotive Product overview: SPC564A80B4CFAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 150MHz, 4MB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 150MHz, 4MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564A80B4CFAR can be used for catalog matching and distributor lookup.
e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 4MB (4M x 8) FLASH 324-PBGA (23x23)
IC MCU 32BIT 4MB FLASH 324PBGA
32-bit Microcontrollers - MCU 32-BIT Embedded MCU 150 MHz, 4Mbyte
IC MCU 32BIT 4MB FLASH 324PBGA
IC MCU 32BIT 4MB FLASH 324PBGA
e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 4MB (4M x 8) FLASH 324-PBGA (23x23)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1263542-SPC564A80B4CFAR | 685-SPC564A80B4CFAR | 497-11620-2-ND | SPC564A80B4CFAR | SPC564A80B4CFAR | SPC564A80B4CFAR | SPC564A80B4CFAR | SPC564A80B4CFAR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Automotive 32-bit 150MHz 4MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | |||
| RAM | 4000 KB | 192 KB | 192 KB | 192 KB | 192 KB | 192 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.14 to 1.32 volts | 1.14 to 1.32 volts | 1.14 to 1.32 volts | 1.32 volts |