e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Manufacturer: STMicroelectronics
Win Source Part Number: 764058-SPC564A70L7CO
Series: SPC56
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: e200z4
Speed: 120MHz
Package: 176-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, LIN, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 150
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 34x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 1.32 V
Family Name: SPC564A70L7
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-LQFP (24x24)
Alternative Parts (Cross-Reference): SPC5746BK1MKU2; SPC5746BSK1MKU2; SPC5746BBK1AMKU2;
ECCN: 5A991.b.4.a
Country of Origin: Malta
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC564A70L7COBR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564A70L7COBR can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto PwrTrainApp
IC MCU 32BIT 2MB FLASH 176LQFP
IC MCU 32BIT 2MB FLASH 176LQFP
e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC564A70L7COBR-ND | 764058-SPC564A70L7COBR | 685-SPC564A70L7COBR | SPC564A70L7COBR | SPC564A70L7COBR | SPC564A70L7COBR | SPC564A70L7COBR |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - SPC564A70L7COBR | Automotive 32-bit Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |||
| Bits | Other; A/D 34x12b | ||||||
| RAM | 128 KB | 2000 KB | 128 KB | 128 KB | 128 KB | ||
| ROM | 2000 KB |