e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 2MB FLASH 176LQFP
e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto PwrTrainApp
IC MCU 32BIT 2MB FLASH 176LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC564A70L7CFBR-ND | SPC564A70L7CFBR | SPC564A70L7CFBR | SPC564A70L7CFBR | SPC564A70L7CFBR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 34x12b | ||||
| RAM | 128 KB | 128 KB | 128 KB | ||
| ROM | 2000 KB |