Win Source Part Number: 1039315-SPC564A70L7C
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56
Core Processor: e200z4
Speed: 150MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 150
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 34x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.14V ~ 1.32V
Alternative Parts (Cross-Reference): STM32F429IIT6; STM32F427IIT6; STM32F437IIT6; XMC4700F144K2048AAXQ
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC564
e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC564A70L7CFAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564A70L7CFAY can be used for catalog matching and distributor lookup.
IC MCU 32BIT 2MB FLASH 176LQFP
IC MCU 32BIT 2MB FLASH 176LQFP
IC MCU 32BIT 2MB FLASH 176LQFP
e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto PwrTrainApp
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1039315-SPC564A70L7CFAY | SPC564A70L7CFAY-ND | 685-SPC564A70L7CFAY | SPC564A70L7CFAY | SPC564A70L7CFAY | SPC564A70L7CFAY | SPC564A70L7CFAY | SPC564A70L7CFAY |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Automotive 32-bit Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | |||
| RAM | 2000 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.14 to 1.32 volts | 1.14 to 1.32 volts | 1.32 volts | 1.14 to 1.32 volts |