e200z4 SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 324-PBGA (23x23)
32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto Chassis
IC MCU 32BIT 2MB FLASH 324PBGA
IC MCU 32BIT 2MB FLASH 324PBGA
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC564A70B4COBY | SPC564A70B4COBY | SPC564A70B4COBY | SPC564A70B4COBY |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 120 MHz | 120 MHz | ||
| RAM | 128 KB | 128 KB | ||
| I/O Ports | 190 |