e200z4 SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 324-PBGA (23x23)
IC MCU 32BIT 2MB FLASH 324PBGA
IC MCU 32BIT 2MB FLASH 324PBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC564A70B4CFAY | SPC564A70B4CFAY | SPC564A70B4CFAY |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 150 MHz | 150 MHz | |
| RAM | 128 KB | 128 KB | |
| I/O Ports | 190 |