32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC564A70B4CFAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564A70B4CFAR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1263350-SPC564A70B4C
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SPC56
Core Processor: e200z4
Speed: 150MHz
Standard Package: 350
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 190
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 40x12b
Oscillator Type: Internal
Package / Case: 324-BGA
Supplier Device Package: 324-PBGA (23x23)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.14V ~ 1.32V
ECCN: 3A991A2
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC564
IC MCU 32BIT 2MB FLASH 324PBGA
e200z4 SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 324-PBGA (23x23)
32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto Chassis
IC MCU 32BIT 2MB FLASH 324PBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC564A70B4CFAR | 1263350-SPC564A70B4CFAR | SPC564A70B4CFAR | SPC564A70B4CFAR | SPC564A70B4CFAR | SPC564A70B4CFAR |
| Product Name | Automotive 32-bit Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| RAM | 128 KB | 2000 KB | 128 KB | 128 KB | ||
| Serial Interface | SPI, SCI, EBI/EMI, CAN | |||||
| Package Type | Other; BGA | BGA; Other; 324-BGA | BGA; Other; 324-BGA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |