Win Source Part Number: 1284053-SPC564A-DISP
Category: Development Boards, Kits, Programmers>Evaluati
Type: MCU 32-Bit
Core Processor: e200z4
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC564A70L7
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Other Names: SPC564A-DISP,497-191
Base Product Number: SPC564
SPC564A70L7 Discovery - e200z4 MCU 32-Bit Embedded Evaluation Board
DISCOVERY SPC564A70L7 EVAL BRD
Development Boards & Kits - Other Processors Discovery Plus Kit SPC564A MCU BRD
EVALUATION BOARD, DISCOVERY PLUS; Silicon Manufacturer:STMicro
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284053-SPC564A-DISP | 497-19142-ND | SPC564A-DISP | SPC564A-DISP | 46AC1904 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - Other Processors | Evaluation Board, Discovery Plus; Silicon Manufacturer Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board |