STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP SPC563MADPT144S

Description
Win Source Part Number: 1284061-SPC563MADPT1 44S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC563M Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: SPC563
Request a Quote Datasheet
Description
Win Source Part Number: 1284061-SPC563MADPT1 44S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC563M Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: SPC563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284061-SPC563MADPT144S - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284061-SPC563MADPT144S
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284061-SPC563MADPT144S
Win Source Part Number: 1284061-SPC563MADPT1 44S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC563M Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: SPC563

Win Source Part Number: 1284061-SPC563MADPT144S
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC563M
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: SPC563

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SPC563MADPT144S
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SPC563MADPT144S
SPC563M EVAL BRD

SPC563M EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284061-SPC563MADPT144S SPC563MADPT144S
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSW2-63DR+,99-01-1818,50OHM - TB-725+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305125 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - MS561101BA03-30 - TE Connectivity
Specs
Category Development Suite / Kit
View Details