STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - SPC563M64L7COBR SPC563M64L7COBR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795295-SPC563M64L7CO BR Series: SPC56 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: e200z3 Speed: 64MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, LIN, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH RAM Size: 94K x 8 Data Converters: A/D 32x12b Oscillator Type: Internal Supply Voltage: 1.14 V ~ 1.32 V Family Name: SPC563M64 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): SPC5746CSK1MKU6R; SPC5746CSK1MKU6; SPC5634MF2MLU60; MPC5634MMLU60; Introduction Date: April 19, 2010 ECCN: 5A991.b.4.a Country of Origin: Malta Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795295-SPC563M64L7CO BR Series: SPC56 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: e200z3 Speed: 64MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, LIN, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH RAM Size: 94K x 8 Data Converters: A/D 32x12b Oscillator Type: Internal Supply Voltage: 1.14 V ~ 1.32 V Family Name: SPC563M64 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): SPC5746CSK1MKU6R; SPC5746CSK1MKU6; SPC5634MF2MLU60; MPC5634MMLU60; Introduction Date: April 19, 2010 ECCN: 5A991.b.4.a Country of Origin: Malta Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC563M64L7COBR - 795295-SPC563M64L7COBR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC563M64L7COBR
795295-SPC563M64L7COBR
Embedded - Embedded - Microcontrollers - SPC563M64L7COBR 795295-SPC563M64L7COBR
Manufacturer: STMicroelectronics Win Source Part Number: 795295-SPC563M64L7CO BR Series: SPC56 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: e200z3 Speed: 64MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, LIN, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH RAM Size: 94K x 8 Data Converters: A/D 32x12b Oscillator Type: Internal Supply Voltage: 1.14 V ~ 1.32 V Family Name: SPC563M64 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): SPC5746CSK1MKU6R; SPC5746CSK1MKU6; SPC5634MF2MLU60; MPC5634MMLU60; Introduction Date: April 19, 2010 ECCN: 5A991.b.4.a Country of Origin: Malta Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795295-SPC563M64L7COBR
Series: SPC56
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: e200z3
Speed: 64MHz
Package: 176-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, LIN, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
RAM Size: 94K x 8
Data Converters: A/D 32x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 1.32 V
Family Name: SPC563M64
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-LQFP (24x24)
Alternative Parts (Cross-Reference): SPC5746CSK1MKU6R; SPC5746CSK1MKU6; SPC5634MF2MLU60; MPC5634MMLU60;
Introduction Date: April 19, 2010
ECCN: 5A991.b.4.a
Country of Origin: Malta
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - SPC563M64L7COBR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC563M64L7COBR-ND
Microcontrollers SPC563M64L7COBR-ND
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC563M64L7COBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC563M64L7COBR
Automotive 32-bit Embedded Microcontroller MCU 685-SPC563M64L7COBR
32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC563M64L7COBR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC563M64L7COBR can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC563M64L7COBR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC563M64L7COBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC563M64L7COBR
32-bit Microcontrollers - MCU SPC563M64L7COBR
32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto PwrTrainApp

32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto PwrTrainApp

Buy Now Datasheet
8 Bits Microcontrollers Stmicroelectronics - 19X6136 - Newark, An Avnet Company
Chicago, IL, United States
8 Bits Microcontrollers Stmicroelectronics
19X6136
8 Bits Microcontrollers Stmicroelectronics 19X6136
8 BITS MICROCONTROLLERS

8 BITS MICROCONTROLLERS

Supplier's Site
Microcontrollers - SPC563M64L7COBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC563M64L7COBR
Microcontrollers SPC563M64L7COBR
e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC563M64L7COBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC563M64L7COBR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC563M64L7COBR
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site
Embedded - Microcontrollers - SPC563M64L7COBR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC563M64L7COBR
Embedded - Microcontrollers SPC563M64L7COBR
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 795295-SPC563M64L7COBR SPC563M64L7COBR-ND 685-SPC563M64L7COBR SPC563M64L7COBR 19X6136 SPC563M64L7COBR SPC563M64L7COBR SPC563M64L7COBR
Product Name Embedded - Embedded - Microcontrollers - SPC563M64L7COBR Microcontrollers Automotive 32-bit Embedded Microcontroller MCU 32-bit Microcontrollers - MCU 8 Bits Microcontrollers Stmicroelectronics Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 8 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz
RAM 1500 KB 94 KB 94 KB 94 KB 94 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.14 to 1.32 volts 1.14 to 1.32 volts 1.32 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 520966230987 - Rochester Electronics
Infineon Technologies AG
View Details