The SPC563M64L7COAY is a 32-bit microcontroller from Quarktwin Technology Ltd., designed for automotive powertrain applications. It features a single-core e200z335 CPU that operates at a frequency of up to 80 MHz and includes enhancements for code efficiency. The microcontroller is equipped with 1.5 MB of on-chip Flash memory and 94 KB of static RAM, which includes standby RAM capabilities. Key functionalities include a 16-channel enhanced modular input-output system (eMIOS), an enhanced queued analog-to-digital converter (eQADC) with a decimation filter, and multiple communication interfaces such as two deserial serial peripheral interface (DSPI) modules, two enhanced serial communication interface (eSCI) modules, and two FlexCAN modules supporting CAN 2.0B. The device also incorporates a 32-channel direct memory access controller (DMA) and an interrupt controller capable of handling 364 selectable-priority interrupt sources. The SPC563M64L7COAY is available in a 176-pin LQFP package and supports various automotive standards, making it suitable for applications requiring robust performance and reliability in automotive environments.
32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC563M64L7COAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC563M64L7COAY can be used for catalog matching and distributor lookup.
e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Manufacturer: STMicroelectronics
Win Source Part Number: 934800-SPC563M64L7CO
Series: Automotive, AEC-Q100, SPC56
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z3 series Microcontroller IC 32-Bit 80MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Core Processor: e200z3
Speed: 80MHz
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
Data Converters: A/D 34x12b
Oscillator Type: Internal
Supply Voltage: 1.14V ~ 1.32V
Family Name: SPC563
Categories: Integrated Circuits (ICs)
Case / Package: 176-LQFP (24x24)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto PwrTrainApp
IC MCU 32BIT 1.5MB FLASH 176LQFP
IC MCU 32BIT 1.5MB FLASH 176LQFP
e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC563M64L7COAY | SPC563M64L7COAY-ND | 934800-SPC563M64L7COAY | SPC563M64L7COAY | SPC563M64L7COAY | SPC563M64L7COAY | SPC563M64L7COAY |
| Product Name | Automotive 32-bit Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - SPC563M64L7COAY | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 94 KB | 94 KB | 1500 KB | 94 KB | 94 KB | ||
| Serial Interface | SPI, UART, USART, SCI, EBI/EMI, CAN | CAN; SPI; SCI; UART; USART | |||||
| Package Type | Other; LQFP | LFQP; Other; 176-LQFP | QFP; Other; 176-LQFP (24x24) | Other; 176-LQFP | QFP; Other; 176-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |