Manufacturer: STMicroelectronics
Win Source Part Number: 720524-SPC563M64L7CO
Packaging: Reel
Mounting Style: SMD
Core Processor: e200z3
Speed: 80MHz
Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
Data Converters: A/D 34x12b
Supply Voltage: 1.14V ~ 1.32V
Categories: Integrated Circuits
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 176-LQFP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: SPC563M64
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 80
Date RAM Size: 94K x 8
e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC563M64L7COAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC563M64L7COAR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 1.5MB FLASH 176LQFP
e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 1.5MB FLASH 176LQFP
32-bit Microcontrollers - MCU 32-BIT Embedded MCU 80 MHz, 1.5 Mbyte
IC MCU 32BIT 1.5MB FLASH 176LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 720524-SPC563M64L7COAR | 497-11619-2-ND | 685-SPC563M64L7COAR | SPC563M64L7COAR | SPC563M64L7COAR | SPC563M64L7COAR | SPC563M64L7COAR | SPC563M64L7COAR |
| Product Name | Embedded - Embedded - Microcontrollers - SPC563M64L7COAR | Microcontrollers | Automotive 32-bit Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||
| RAM | 1500 KB | 94 KB | 94 KB | 94 KB | 94 KB | 94 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.14 to 1.32 volts | 1.14 to 1.32 volts | 1.14 to 1.32 volts | 1.32 volts |