IC MCU 32BIT 1.5MB FLASH 144LQFP Product overview: SPC563M64L5COBR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC563M64L5COBR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 795294-SPC563M64L5CO
Series: SPC56
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: e200z3
Speed: 64MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, LIN, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
RAM Size: 94K x 8
Data Converters: A/D 32x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 1.32 V
Family Name: SPC563M64
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): SPC5634MF1MLQ60R ; SPC5632MF1MLQ60; SPC5633MF1MLQ80; SPC5634MF1MLQ80;
Introduction Date: April 19, 2010
ECCN: 3A991.a.2
Country of Origin: Malta
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
e200z3 SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 1.5MB FLASH 144LQFP
IC MCU 32BIT 1.5MB FLASH 144LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC563M64L5COBR | 795294-SPC563M64L5COBR | SPC563M64L5COBR | SPC563M64L5COBR | SPC563M64L5COBR |
| Product Name | 32-bit 32BIT 1.5MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SPC563M64L5COBR | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| RAM | 94 KB | 1500 KB | 94 KB | 94 KB | |
| Serial Interface | SPI, UART, USART, SCI, EBI/EMI, CAN | ||||
| Package Type | Other; LQFP | QFP; Other; 144-LQFP | Other; 144-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |