The SPC563M64L5COAY is a 32-bit microcontroller from Quarktwin Technology Ltd., designed for automotive powertrain applications. It features a single-core e200z335 CPU that operates at a frequency of up to 80 MHz and includes enhancements for code efficiency. The microcontroller offers 1.5 MB of on-chip Flash memory and 94 KB of static RAM, with a boot assist module for streamlined startup processes. Key features include a 16-channel enhanced modular input-output system (eMIOS), an enhanced queued analog-to-digital converter (eQADC) with a decimation filter, and multiple communication interfaces such as two deserial serial peripheral interface (DSPI) modules, two enhanced serial communication interface (eSCI) modules, and two FlexCAN modules supporting CAN 2.0B. The device also includes a 32-channel direct memory access controller (DMA) and an interrupt controller capable of handling 364 selectable-priority interrupt sources. The SPC563M64L5COAY is packaged in a 144-pin LQFP format, making it suitable for applications requiring robust performance and reliability in automotive environments. Its integrated features and compliance with automotive standards make it a viable option for engineers looking to implement advanced control systems in their projects.
32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC563M64L5COAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC563M64L5COAY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 897027-SPC563M64L5CO
Series: Automotive, AEC-Q100, SPC56
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z3 series Microcontroller IC 32-Bit 80MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Core Processor: e200z3
Speed: 80MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x12b
Oscillator Type: Internal
Supply Voltage: 1.14V ~ 1.32V
Family Name: SPC563
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19141, SPC563M64L5COAY-ND
e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto PwrTrainApp
e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 1.5MB FLASH 144LQFP
IC MCU 32BIT 1.5MB FLASH 144LQFP
IC MCU 32BIT 1.5MB FLASH 144LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC563M64L5COAY | 897027-SPC563M64L5COAY | 497-19141-ND | SPC563M64L5COAY | SPC563M64L5COAY | SPC563M64L5COAY | SPC563M64L5COAY | SPC563M64L5COAY |
| Product Name | Automotive 32-bit Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SPC563M64L5COAY | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| RAM | 94 KB | 1500 KB | 94 KB | 94 KB | 94 KB | 94 KB | ||
| Serial Interface | SPI, UART, USART, SCI, EBI/EMI, CAN, LIN | CAN; SPI; SCI; UART; USART | ||||||
| Package Type | Other; LQFP | QFP; Other; 144-LQFP (20x20) | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | Other; 144-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |