STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards SPC563M64CAL144

Description
SPC563M - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
SPC563M - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - SPC563M64CAL144-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
SPC563M64CAL144-ND
Embedded MCU, DSP Evaluation Boards SPC563M64CAL144-ND
SPC563M - e200 MCU 32-Bit Embedded Evaluation Board

SPC563M - e200 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284060-SPC563M64CAL144 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284060-SPC563M64CAL144
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284060-SPC563M64CAL144
Win Source Part Number: 1284060-SPC563M64CAL 144 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC563M Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: SPC563

Win Source Part Number: 1284060-SPC563M64CAL144
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC563M
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: SPC563

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SPC563M64CAL144 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SPC563M64CAL144
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SPC563M64CAL144
SPC563M EVAL BRD

SPC563M EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number SPC563M64CAL144-ND 1284060-SPC563M64CAL144 SPC563M64CAL144
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSW2-63VHDRG+,MT2140,50OHM - TB-949+ - Mini-Circuits
Specs
Category Developement Board
View Details
4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2010725 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details