STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP SPC563M64AVB176

Description
Win Source Part Number: 1284037-SPC563M64AVB 176 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC563M Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: SPC563
Request a Quote Datasheet
Description
Win Source Part Number: 1284037-SPC563M64AVB 176 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC563M Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: SPC563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284037-SPC563M64AVB176 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284037-SPC563M64AVB176
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284037-SPC563M64AVB176
Win Source Part Number: 1284037-SPC563M64AVB 176 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC563M Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: SPC563

Win Source Part Number: 1284037-SPC563M64AVB176
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC563M
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: SPC563

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - SPC563M64AVB176-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
SPC563M64AVB176-ND
Embedded MCU, DSP Evaluation Boards SPC563M64AVB176-ND
SPC563M - e200 MCU 32-Bit Embedded Evaluation Board

SPC563M - e200 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SPC563M64AVB176 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SPC563M64AVB176
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SPC563M64AVB176
SPC563M EVAL BRD

SPC563M EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284037-SPC563M64AVB176 SPC563M64AVB176-ND SPC563M64AVB176
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

ZED-X20P - simpleRTK 4 Optimum - AS-RTK4-X20P-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,AD4PS-1,CJ725,K8,50 OHM - TB-81 - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers