IC MCU 32BIT 1MB FLASH 144LQFP
32-bit 80MHz FLASH MCU, 144-Pin S-PQFP, Automotive Product overview: SPC563M60L5COBR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC563M60L5COBR can be used for catalog matching and distributor lookup.
8 BITS MICROCONTROLLERS
IC MCU 32BIT 1MB FLASH 144LQFP
IC MCU 32BIT 1MB FLASH 144LQFP
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Powertrain Applications
e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC563M60L5COBR-ND | 685-SPC563M60L5COBR | 59AC7555 | SPC563M60L5COBR | SPC563M60L5COBR | SPC563M60L5COBR | SPC563M60L5COBR |
| Product Name | Microcontrollers | Automotive 32-bit 80MHz Embedded Microcontroller MCU | 8 Bits Microcontrollers Stmicroelectronics | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 8 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 64 MHz | 80 MHz | 64 MHz | 64 MHz | |||
| Bits | Other; A/D 32x12b | ||||||
| RAM | 64 KB | 64 KB | 64 KB | ||||
| ROM | 1000 KB |