STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - SPC563M60L5COAR SPC563M60L5COAR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 934799-SPC563M60L5CO AR Series: Automotive, AEC-Q100, SPC56 Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z3 series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20) Core Processor: e200z3 Speed: 80MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Oscillator Type: Internal Supply Voltage: 1.14V ~ 1.32V Family Name: SPC563 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 934799-SPC563M60L5CO AR Series: Automotive, AEC-Q100, SPC56 Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z3 series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20) Core Processor: e200z3 Speed: 80MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Oscillator Type: Internal Supply Voltage: 1.14V ~ 1.32V Family Name: SPC563 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC563M60L5COAR - 934799-SPC563M60L5COAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC563M60L5COAR
934799-SPC563M60L5COAR
Embedded - Embedded - Microcontrollers - SPC563M60L5COAR 934799-SPC563M60L5COAR
Manufacturer: STMicroelectronics Win Source Part Number: 934799-SPC563M60L5CO AR Series: Automotive, AEC-Q100, SPC56 Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z3 series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20) Core Processor: e200z3 Speed: 80MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Oscillator Type: Internal Supply Voltage: 1.14V ~ 1.32V Family Name: SPC563 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 934799-SPC563M60L5COAR
Series: Automotive, AEC-Q100, SPC56
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z3 series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Core Processor: e200z3
Speed: 80MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x12b
Oscillator Type: Internal
Supply Voltage: 1.14V ~ 1.32V
Family Name: SPC563
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Microcontrollers - 330561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
330561
Microcontrollers 330561
Microcontroller 32 bit

Microcontroller 32 bit

Supplier's Site
Microcontrollers - SPC563M60L5COAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC563M60L5COAR-ND
Microcontrollers SPC563M60L5COAR-ND
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Buy Now Datasheet
Automotive 32-bit 80MHz Embedded Microcontroller MCU - 685-SPC563M60L5COAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 80MHz Embedded Microcontroller MCU
685-SPC563M60L5COAR
Automotive 32-bit 80MHz Embedded Microcontroller MCU 685-SPC563M60L5COAR
32-bit 80MHz FLASH MCU, 144-Pin PQFP, Automotive Product overview: SPC563M60L5COAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC563M60L5COAR can be used for catalog matching and distributor lookup.

32-bit 80MHz FLASH MCU, 144-Pin PQFP, Automotive Product overview: SPC563M60L5COAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC563M60L5COAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
8 Bits Microcontrollers Stmicroelectronics - 59AC7554 - Newark, An Avnet Company
Chicago, IL, United States
8 Bits Microcontrollers Stmicroelectronics
59AC7554
8 Bits Microcontrollers Stmicroelectronics 59AC7554
8 BITS MICROCONTROLLERS

8 BITS MICROCONTROLLERS

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC563M60L5COAR
32-bit Microcontrollers - MCU SPC563M60L5COAR
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Powertrain Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Powertrain Applications

Buy Now Datasheet
Embedded - Microcontrollers - SPC563M60L5COAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC563M60L5COAR
Embedded - Microcontrollers SPC563M60L5COAR
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - SPC563M60L5COAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC563M60L5COAR
Microcontrollers SPC563M60L5COAR
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC563M60L5COAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC563M60L5COAR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC563M60L5COAR
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Microcontrollers - SPC563M60L5COAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC563M60L5COAR
Microcontrollers SPC563M60L5COAR
e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 934799-SPC563M60L5COAR 330561 SPC563M60L5COAR-ND 685-SPC563M60L5COAR 59AC7554 SPC563M60L5COAR SPC563M60L5COAR SPC563M60L5COAR SPC563M60L5COAR SPC563M60L5COAR
Product Name Embedded - Embedded - Microcontrollers - SPC563M60L5COAR Microcontrollers Microcontrollers Automotive 32-bit 80MHz Embedded Microcontroller MCU 8 Bits Microcontrollers Stmicroelectronics 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit 32 Bit 8 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 1000 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.14 to 1.32 volts 1.14 to 1.32 volts 1.14 to ? volts 1.14 to 1.32 volts 1.32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - C164CL8RMCAKXQMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers