STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP SPC560PADPT144S

Description
Win Source Part Number: 1284058-SPC560PADPT1 44S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC560P Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: SPC560
Request a Quote Datasheet
Description
Win Source Part Number: 1284058-SPC560PADPT1 44S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC560P Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: SPC560
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284058-SPC560PADPT144S - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284058-SPC560PADPT144S
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284058-SPC560PADPT144S
Win Source Part Number: 1284058-SPC560PADPT1 44S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC560P Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: SPC560

Win Source Part Number: 1284058-SPC560PADPT144S
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC560P
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: SPC560

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SPC560PADPT144S
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SPC560PADPT144S
SPC560P EVAL BRD

SPC560P EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284058-SPC560PADPT144S SPC560PADPT144S
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHK-5001+ - TB-BFHK-5001C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576776 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details