The SPC560P60L5CEAAR is a 32-bit microcontroller based on the Power Architecture® with a maximum clock speed of 64 MHz. It features 1088 KB of Flash memory and 80 KB of RAM, making it suitable for automotive chassis and safety applications. The device is AEC-Q100 qualified, ensuring reliability in automotive environments. This microcontroller offers a variety of general-purpose I/O options, including 80 GPIO and 26 GPI in the LQFP144 package, and 49 GPIO and 16 GPI in the LQFP100 package. It includes two general-purpose eTimer units with up to six timers, each capable of up/down counting and featuring 16-bit resolution. Communication interfaces are robust, with two LINFlex modules, five DSPI modules, two FlexCAN interfaces, and one FlexRay,Ñ¢ module supporting high-speed data transfer. The SPC560P60L5CEAAR also incorporates a 10-bit A/D converter with 27 input channels and a programmable cross-triggering unit. It operates within an ambient temperature range of -40 to 125 °C or -40 to 105 °C, making it suitable for harsh environments. The device includes fail-safe features such as ECC protection on SRAM and Flash, a fault collection and control unit, and a safety port for enhanced reliability. Overall, the SPC560P60L5CEAAR is designed for high-performance automotive applications requiring advanced processing capabilities and safety features.
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC560P60L5CEAAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P60L5CEAAR
Manufacturer: STMicroelectronics
Win Source Part Number: 712295-SPC560P60L5CE
Series: SPC56
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: e200z0h
Speed: 64MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: CAN, LIN, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 80K x 8
Data Converters: A/D 26x10b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: SPC560P60L5
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): PPC5606BECLQR; MPC5606BECLQR; R5F564MJHGFB#V1;
ECCN: 3A991.a.2
Country of Origin: Malta
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications
IC MCU 32BIT 1MB FLASH 144LQFP
IC MCU 32BIT 1MB FLASH 144LQFP
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC560P60L5CEAAR-ND | 685-SPC560P60L5CEAAR | 712295-SPC560P60L5CEAAR | SPC560P60L5CEAAR | SPC560P60L5CEAAR | SPC560P60L5CEAAR | SPC560P60L5CEAAR |
| Product Name | Microcontrollers | Automotive 32-bit Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SPC560P60L5CEAAR | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 64 MHz | 40 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 26x10b | ||||||
| RAM | 80 KB | 1000 KB | 80 KB | 80 KB | |||
| ROM | 1000 KB | 64 KB |