STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560P54L5CEFAY

Description
Win Source Part Number: 1263506-SPC560P54L5C EFAY Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z0h Speed: 64MHz Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 64K x 8 Data Converters: A/D 26x10b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC560
Request a Quote Datasheet
Description
Win Source Part Number: 1263506-SPC560P54L5C EFAY Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z0h Speed: 64MHz Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 64K x 8 Data Converters: A/D 26x10b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC560
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263506-SPC560P54L5CEFAY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263506-SPC560P54L5CEFAY
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263506-SPC560P54L5CEFAY
Win Source Part Number: 1263506-SPC560P54L5C EFAY Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z0h Speed: 64MHz Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 64K x 8 Data Converters: A/D 26x10b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC560

Win Source Part Number: 1263506-SPC560P54L5CEFAY
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56
Core Processor: e200z0h
Speed: 64MHz
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 64K x 8
Data Converters: A/D 26x10b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC560

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC560P54L5CEFAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC560P54L5CEFAY
Automotive 32-bit Embedded Microcontroller MCU 685-SPC560P54L5CEFAY
32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC560P54L5CEFAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P54L5CEFAY can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC560P54L5CEFAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P54L5CEFAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC560P54L5CEFAY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560P54L5CEFAY
Embedded - Microcontrollers SPC560P54L5CEFAY
IC MCU 32BIT 768KB FLASH 144LQFP

IC MCU 32BIT 768KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560P54L5CEFAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560P54L5CEFAY
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560P54L5CEFAY
IC MCU 32BIT 768KB FLASH 144LQFP

IC MCU 32BIT 768KB FLASH 144LQFP

Supplier's Site
Microcontrollers - SPC560P54L5CEFAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560P54L5CEFAY
Microcontrollers SPC560P54L5CEFAY
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263506-SPC560P54L5CEFAY 685-SPC560P54L5CEFAY SPC560P54L5CEFAY SPC560P54L5CEFAY SPC560P54L5CEFAY
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 32-bit Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 64 MHz 64 MHz 64 MHz
RAM 768 KB 64 KB 64 KB 64 KB
ROM 64 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
 - 64-2147PBF - Rochester Electronics
Infineon Technologies AG
View Details