IC MCU 32BIT 768KB FLASH 144LQFP
IC MCU 32BIT 768KB FLASH 144LQFP
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC560P54L5CEFAR | SPC560P54L5CEFAR | SPC560P54L5CEFAR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 64 MHz | 64 MHz | |
| RAM | 64 KB | 64 KB | |
| ROM Type | Flash; FLASH |