STMicroelectronics, Inc. 32-bit 512KB 64MHz Embedded Microcontroller MCU SPC560P50L5CEFAY

Description
32-bit MCU, e200z0h RISC, 512KB Flash, 144-Pin LQFP, 64MHz Product overview: SPC560P50L5CEFAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 64MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P50L5CEFAY can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-bit MCU, e200z0h RISC, 512KB Flash, 144-Pin LQFP, 64MHz Product overview: SPC560P50L5CEFAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 64MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P50L5CEFAY can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SPC560P50L5CEFAY is a 32-bit microcontroller from Quarktwin Technology Ltd., designed for automotive chassis and safety applications. It features a single-core e200z0h CPU operating at 64 MHz, with 576 KB of flash memory and 40 KB of SRAM, both equipped with error correction code (ECC). The device supports various communication interfaces, including a FlexCAN interface compliant with CAN 2.0B, a FlexRay module, and multiple LINFlex and DSPI channels. The microcontroller includes two 10-bit analog-to-digital converters (ADC) with a total of 15 input channels, programmable cross-triggering, and four analog watchdogs. It also has a fail-safe protection system, which includes a programmable watchdog timer and a fault collection unit. The device is packaged in a 144-pin LQFP format, making it suitable for space-constrained applications. This microcontroller is compliant with AEC-Q100 standards, ensuring its reliability in automotive environments.

Datasheet Summary
Powered by GS/AI

The SPC560P50L5CEFAY is a 32-bit microcontroller from Quarktwin Technology Ltd., designed for automotive chassis and safety applications. It features a single-core e200z0h CPU operating at 64 MHz, with 576 KB of flash memory and 40 KB of SRAM, both equipped with error correction code (ECC). The device supports various communication interfaces, including a FlexCAN interface compliant with CAN 2.0B, a FlexRay module, and multiple LINFlex and DSPI channels. The microcontroller includes two 10-bit analog-to-digital converters (ADC) with a total of 15 input channels, programmable cross-triggering, and four analog watchdogs. It also has a fail-safe protection system, which includes a programmable watchdog timer and a fault collection unit. The device is packaged in a 144-pin LQFP format, making it suitable for space-constrained applications. This microcontroller is compliant with AEC-Q100 standards, ensuring its reliability in automotive environments.

Suppliers

Company
Product
Description
Supplier Links
32-bit 512KB 64MHz Embedded Microcontroller MCU - 685-SPC560P50L5CEFAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 512KB 64MHz Embedded Microcontroller MCU
685-SPC560P50L5CEFAY
32-bit 512KB 64MHz Embedded Microcontroller MCU 685-SPC560P50L5CEFAY
32-bit MCU, e200z0h RISC, 512KB Flash, 144-Pin LQFP, 64MHz Product overview: SPC560P50L5CEFAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 64MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P50L5CEFAY can be used for catalog matching and distributor lookup.

32-bit MCU, e200z0h RISC, 512KB Flash, 144-Pin LQFP, 64MHz Product overview: SPC560P50L5CEFAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 64MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P50L5CEFAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC560P50L5CEFAY - 934797-SPC560P50L5CEFAY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC560P50L5CEFAY
934797-SPC560P50L5CEFAY
Embedded - Embedded - Microcontrollers - SPC560P50L5CEFAY 934797-SPC560P50L5CEFAY
Manufacturer: STMicroelectronics Win Source Part Number: 934797-SPC560P50L5CE FAY Series: Automotive, AEC-Q100, SPC56 Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20) Core Processor: e200z0h Speed: 64MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 107 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 26x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Not For New Designs Family Name: SPC560 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 934797-SPC560P50L5CEFAY
Series: Automotive, AEC-Q100, SPC56
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Core Processor: e200z0h
Speed: 64MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 107
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 26x10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Not For New Designs
Family Name: SPC560
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - SPC560P50L5CEFAY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC560P50L5CEFAY-ND
Microcontrollers SPC560P50L5CEFAY-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - SPC560P50L5CEFAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560P50L5CEFAY
Microcontrollers SPC560P50L5CEFAY
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - SPC560P50L5CEFAY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560P50L5CEFAY
Embedded - Microcontrollers SPC560P50L5CEFAY
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC560P50L5CEFAY
32-bit Microcontrollers - MCU SPC560P50L5CEFAY
32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto Chassis

32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto Chassis

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560P50L5CEFAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560P50L5CEFAY
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560P50L5CEFAY
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC560P50L5CEFAY 934797-SPC560P50L5CEFAY SPC560P50L5CEFAY-ND SPC560P50L5CEFAY SPC560P50L5CEFAY SPC560P50L5CEFAY SPC560P50L5CEFAY
Product Name 32-bit 512KB 64MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SPC560P50L5CEFAY Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 40 KB 512 KB 40 KB 40 KB 40 KB
Serial Interface CAN/SPI CAN; SPI; UART; USART
Package Type Other; LQFP QFP; Other; 144-LQFP (20x20) LFQP; Other; 144-LQFP QFP; Other; 144-LQFP Other; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details