STMicroelectronics, Inc. Microcontrollers SPC560P50L3CEFBR

Description
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-SPC560P50L3CEFBRCT-ND - DigiKey
Thief River Falls, MN, United States
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-SPC560P50L3CEFBRDKR-ND - DigiKey
Thief River Falls, MN, United States
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-SPC560P50L3CEFBRTR-ND - DigiKey
Thief River Falls, MN, United States
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SPC560P50L3CEFBR - 795291-SPC560P50L3CEFBR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC560P50L3CEFBR
795291-SPC560P50L3CEFBR
Embedded - Embedded - Microcontrollers - SPC560P50L3CEFBR 795291-SPC560P50L3CEFBR
Manufacturer: STMicroelectronics Win Source Part Number: 795291-SPC560P50L3CE FBR Series: SPC56 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: e200z0h Speed: 64MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, LIN, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 40K x 8 Data Converters: A/D 26x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: SPC560P50L3 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MPC5602PEFMLL; SPC5604PGF0VLL4R; SPC5604PGF0VLL4; SPC5603PGF0MLL4 ; Introduction Date: November 12, 2007 ECCN: 5A991.b.4.a Country of Origin: Malta Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795291-SPC560P50L3CEFBR
Series: SPC56
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: e200z0h
Speed: 64MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, LIN, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 67
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 40K x 8
Data Converters: A/D 26x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: SPC560P50L3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MPC5602PEFMLL; SPC5604PGF0VLL4R; SPC5604PGF0VLL4; SPC5603PGF0MLL4 ;
Introduction Date: November 12, 2007
ECCN: 5A991.b.4.a
Country of Origin: Malta
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 64MHz 512KB Embedded Microcontroller MCU
685-SPC560P50L3CEFBR
32-bit 64MHz 512KB Embedded Microcontroller MCU 685-SPC560P50L3CEFBR
32-bit MCU, e200z0h RISC, 64MHz, 512KB Flash, 100-Pin LQFP Product overview: SPC560P50L3CEFBR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P50L3CEFBR can be used for catalog matching and distributor lookup.

32-bit MCU, e200z0h RISC, 64MHz, 512KB Flash, 100-Pin LQFP Product overview: SPC560P50L3CEFBR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P50L3CEFBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC560P50L3CEFBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560P50L3CEFBR
Microcontrollers SPC560P50L3CEFBR
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - SPC560P50L3CEFBR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560P50L3CEFBR
Embedded - Microcontrollers SPC560P50L3CEFBR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560P50L3CEFBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560P50L3CEFBR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560P50L3CEFBR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC560P50L3CEFBR
32-bit Microcontrollers - MCU SPC560P50L3CEFBR
32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto Chassis

32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto Chassis

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-SPC560P50L3CEFBRCT-ND 795291-SPC560P50L3CEFBR 685-SPC560P50L3CEFBR SPC560P50L3CEFBR SPC560P50L3CEFBR SPC560P50L3CEFBR SPC560P50L3CEFBR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - SPC560P50L3CEFBR 32-bit 64MHz 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 26x10b
RAM 40 KB 512 KB 40 KB 40 KB 40 KB
ROM 512 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details