Manufacturer: STMicroelectronics
Win Source Part Number: 720522-SPC560P50L3CE
Series: SPC56
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: e200z0h
Speed: 64MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, LIN, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 67
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 40K x 8
Data Converters: A/D 26x10b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: SPC560P50L3
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MPC5604PEFMLL; MPC5603PEFMLL; MPC5602PEFMLL;
Introduction Date: November 12, 2007
ECCN: 3A991.a.2
Country of Origin: Malta
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
32-bit MCU, e200z0h RISC, 512KB Flash, 100-Pin LQFP, 64MHz Product overview: SPC560P50L3CEFAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 64MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P50L3CEFAY
IC MCU 32BIT 512KB FLASH 100LQFP
32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto Chassis
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 512KB FLASH 100LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 720522-SPC560P50L3CEFAY | SPC560P50L3CEFAY-ND | 685-SPC560P50L3CEFAY | SPC560P50L3CEFAY | SPC560P50L3CEFAY | SPC560P50L3CEFAY | SPC560P50L3CEFAY |
| Product Name | Embedded - Embedded - Microcontrollers - SPC560P50L3CEFAY | Microcontrollers | 32-bit 512KB 64MHz Embedded Microcontroller MCU | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 512 KB | 40 KB | 40 KB | 40 KB | 40 KB | ||
| ROM | 64 KB | 512 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |