STMicroelectronics, Inc. Electronic Wholesale - SPC560P50L3BEABR SPC560P50L3BEABR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 758239-SPC560P50L3BE ABR Packaging: Reel Mounting Style: SMD Core Processor: e200z0h Speed: 64MHz Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 26x10b Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: SPC560P50 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 67 Date RAM Size: 40K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 758239-SPC560P50L3BE ABR Packaging: Reel Mounting Style: SMD Core Processor: e200z0h Speed: 64MHz Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 26x10b Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: SPC560P50 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 67 Date RAM Size: 40K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SPC560P50L3BEABR - 758239-SPC560P50L3BEABR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SPC560P50L3BEABR
758239-SPC560P50L3BEABR
Electronic Wholesale - SPC560P50L3BEABR 758239-SPC560P50L3BEABR
Manufacturer: STMicroelectronics Win Source Part Number: 758239-SPC560P50L3BE ABR Packaging: Reel Mounting Style: SMD Core Processor: e200z0h Speed: 64MHz Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 26x10b Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: SPC560P50 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 67 Date RAM Size: 40K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 758239-SPC560P50L3BEABR
Packaging: Reel
Mounting Style: SMD
Core Processor: e200z0h
Speed: 64MHz
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 26x10b
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: SPC560P50
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 67
Date RAM Size: 40K x 8

Buy Now
Microcontrollers - 497-11614-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11614-2-ND
Microcontrollers 497-11614-2-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 64MHz 512KB Embedded Microcontroller MCU
685-SPC560P50L3BEABR
32-bit 64MHz 512KB Embedded Microcontroller MCU 685-SPC560P50L3BEABR
32-bit MCU, e200z0h RISC, 64MHz, 512KB Flash, 100-Pin LQFP Product overview: SPC560P50L3BEABR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P50L3BEABR can be used for catalog matching and distributor lookup.

32-bit MCU, e200z0h RISC, 64MHz, 512KB Flash, 100-Pin LQFP Product overview: SPC560P50L3BEABR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P50L3BEABR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC560P50L3BEABR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560P50L3BEABR
Embedded - Microcontrollers SPC560P50L3BEABR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC560P50L3BEABR
32-bit Microcontrollers - MCU SPC560P50L3BEABR
32-bit Microcontrollers - MCU 32-BIT Embedded MCU 64 MHz, 3.3V 512kB

32-bit Microcontrollers - MCU 32-BIT Embedded MCU 64 MHz, 3.3V 512kB

Buy Now Datasheet
Microcontrollers - SPC560P50L3BEABR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560P50L3BEABR
Microcontrollers SPC560P50L3BEABR
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560P50L3BEABR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560P50L3BEABR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560P50L3BEABR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - SPC560P50L3BEABR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC560P50L3BEABR
Microcontrollers SPC560P50L3BEABR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 758239-SPC560P50L3BEABR 497-11614-2-ND 685-SPC560P50L3BEABR SPC560P50L3BEABR SPC560P50L3BEABR SPC560P50L3BEABR SPC560P50L3BEABR SPC560P50L3BEABR
Product Name Electronic Wholesale - SPC560P50L3BEABR Microcontrollers 32-bit 64MHz 512KB Embedded Microcontroller MCU Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 512 KB 40 KB 40 KB 40 KB 40 KB 40 KB
ROM 64 KB 512 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers