STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560P44L5CEFBY

Description
Win Source Part Number: 1263344-SPC560P44L5C EFBY Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SPC56 Core Processor: e200z0h Speed: 64MHz Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 36K x 8 Data Converters: A/D 26x10b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC560
Request a Quote Datasheet
Description
Win Source Part Number: 1263344-SPC560P44L5C EFBY Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SPC56 Core Processor: e200z0h Speed: 64MHz Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 36K x 8 Data Converters: A/D 26x10b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC560
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263344-SPC560P44L5CEFBY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263344-SPC560P44L5CEFBY
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263344-SPC560P44L5CEFBY
Win Source Part Number: 1263344-SPC560P44L5C EFBY Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SPC56 Core Processor: e200z0h Speed: 64MHz Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 36K x 8 Data Converters: A/D 26x10b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC560

Win Source Part Number: 1263344-SPC560P44L5CEFBY
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SPC56
Core Processor: e200z0h
Speed: 64MHz
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 36K x 8
Data Converters: A/D 26x10b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC560

Buy Now Datasheet
32-bit 384KB 3.3V Embedded Microcontroller MCU - 685-SPC560P44L5CEFBY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 384KB 3.3V Embedded Microcontroller MCU
685-SPC560P44L5CEFBY
32-bit 384KB 3.3V Embedded Microcontroller MCU 685-SPC560P44L5CEFBY
MCU 32-Bit SPC560P44x e200z0h RISC 384KB Flash 3.3V 144-Pin LQFP Tray Product overview: SPC560P44L5CEFBY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 384KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P44L5CEFBY can be used for catalog matching and distributor lookup.

MCU 32-Bit SPC560P44x e200z0h RISC 384KB Flash 3.3V 144-Pin LQFP Tray Product overview: SPC560P44L5CEFBY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 384KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P44L5CEFBY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC560P44L5CEFBY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560P44L5CEFBY
Embedded - Microcontrollers SPC560P44L5CEFBY
IC MCU 32BIT 384KB FLASH 144LQFP

IC MCU 32BIT 384KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560P44L5CEFBY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560P44L5CEFBY
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560P44L5CEFBY
IC MCU 32BIT 384KB FLASH 144LQFP

IC MCU 32BIT 384KB FLASH 144LQFP

Supplier's Site
Microcontrollers - SPC560P44L5CEFBY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560P44L5CEFBY
Microcontrollers SPC560P44L5CEFBY
e200z0h SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)

e200z0h SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263344-SPC560P44L5CEFBY 685-SPC560P44L5CEFBY SPC560P44L5CEFBY SPC560P44L5CEFBY SPC560P44L5CEFBY
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 384KB 3.3V Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 64 MHz 64 MHz 64 MHz
RAM 384 KB 36 KB 36 KB 36 KB
ROM 64 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CM4EFABFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers