MCU 32-Bit SPC560P44x e200z0h RISC 384KB Flash 5V 144-Pin LQFP Tray Product overview: SPC560P44L5CEFAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 384KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P44L5CEFAY
Win Source Part Number: 1263343-SPC560P44L5C
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SPC56
Core Processor: e200z0h
Speed: 64MHz
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 36K x 8
Data Converters: A/D 26x10b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC560
IC MCU 32BIT 384KB FLASH 144LQFP
IC MCU 32BIT 384KB FLASH 144LQFP
e200z0h SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC560P44L5CEFAY | 1263343-SPC560P44L5CEFAY | SPC560P44L5CEFAY | SPC560P44L5CEFAY | SPC560P44L5CEFAY |
| Product Name | 32-bit 384KB 5V Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| RAM | 36 KB | 384 KB | 36 KB | 36 KB | |
| Supply Voltage | 5 volts | 4.5 to 5.5 volts | 5.5 volts | ||
| Serial Interface | SPI, UART, USART, CAN | ||||
| Package Type | Other; LQFP | Other; 144-LQFP | QFP; Other; 144-LQFP |