STMicroelectronics, Inc. 32-bit 64MHz 384KB Embedded Microcontroller MCU SPC560P44L3CEFAY

Description
32-bit RISC MCU 64MHz 384KB Flash 100-Pin LQFP SMT Product overview: SPC560P44L3CEFAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64MHz, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64MHz, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P44L3CEFAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit RISC MCU 64MHz 384KB Flash 100-Pin LQFP SMT Product overview: SPC560P44L3CEFAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64MHz, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64MHz, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P44L3CEFAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 64MHz 384KB Embedded Microcontroller MCU
685-SPC560P44L3CEFAY
32-bit 64MHz 384KB Embedded Microcontroller MCU 685-SPC560P44L3CEFAY
32-bit RISC MCU 64MHz 384KB Flash 100-Pin LQFP SMT Product overview: SPC560P44L3CEFAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64MHz, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64MHz, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P44L3CEFAY can be used for catalog matching and distributor lookup.

32-bit RISC MCU 64MHz 384KB Flash 100-Pin LQFP SMT Product overview: SPC560P44L3CEFAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64MHz, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64MHz, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P44L3CEFAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC560P44L3CEFAY - 934792-SPC560P44L3CEFAY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC560P44L3CEFAY
934792-SPC560P44L3CEFAY
Embedded - Embedded - Microcontrollers - SPC560P44L3CEFAY 934792-SPC560P44L3CEFAY
Manufacturer: STMicroelectronics Win Source Part Number: 934792-SPC560P44L3CE FAY Series: Automotive, AEC-Q100, SPC56 Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14) Core Processor: e200z0h Speed: 64MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 26x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Not For New Designs Family Name: SPC560 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 934792-SPC560P44L3CEFAY
Series: Automotive, AEC-Q100, SPC56
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z0h series Microcontroller IC 32-Bit 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Core Processor: e200z0h
Speed: 64MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 67
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 26x10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Not For New Designs
Family Name: SPC560
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - SPC560P44L3CEFAY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC560P44L3CEFAY-ND
Microcontrollers SPC560P44L3CEFAY-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560P44L3CEFAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560P44L3CEFAY
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560P44L3CEFAY
IC MCU 32BIT 384KB FLASH 100LQFP

IC MCU 32BIT 384KB FLASH 100LQFP

Supplier's Site
Microcontrollers - SPC560P44L3CEFAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560P44L3CEFAY
Microcontrollers SPC560P44L3CEFAY
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SPC560P44L3CEFAY
ARM Microcontrollers - MCU SPC560P44L3CEFAY
ARM Microcontrollers - MCU 32-bit Pwr Architect MCU Auto Chassis

ARM Microcontrollers - MCU 32-bit Pwr Architect MCU Auto Chassis

Buy Now Datasheet
Embedded - Microcontrollers - SPC560P44L3CEFAY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560P44L3CEFAY
Embedded - Microcontrollers SPC560P44L3CEFAY
IC MCU 32BIT 384KB FLASH 100LQFP

IC MCU 32BIT 384KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC560P44L3CEFAY 934792-SPC560P44L3CEFAY SPC560P44L3CEFAY-ND SPC560P44L3CEFAY SPC560P44L3CEFAY SPC560P44L3CEFAY SPC560P44L3CEFAY
Product Name 32-bit 64MHz 384KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SPC560P44L3CEFAY Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 36 KB 384 KB 36 KB 36 KB 36 KB
Serial Interface CAN/SPI CAN; SPI; UART; USART
Package Type Other; LQFP QFP; Other; 100-LQFP (14x14) LFQP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers