STMicroelectronics, Inc. Microcontrollers SPC560P44L3CEFAR

Description
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18725-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18725-2-ND
Microcontrollers 497-18725-2-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-18725-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18725-6-ND
Microcontrollers 497-18725-6-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-18725-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18725-1-ND
Microcontrollers 497-18725-1-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
Automotive 32-bit 64MHz 384KB Embedded Microcontroller MCU
685-SPC560P44L3CEFAR
Automotive 32-bit 64MHz 384KB Embedded Microcontroller MCU 685-SPC560P44L3CEFAR
32-bit RISC MCU, 64MHz, 384KB Flash, 100-Pin LQFP, Automotive Product overview: SPC560P44L3CEFAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 64MHz, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 64MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P44L3CEFAR can be used for catalog matching and distributor lookup.

32-bit RISC MCU, 64MHz, 384KB Flash, 100-Pin LQFP, Automotive Product overview: SPC560P44L3CEFAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 64MHz, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 64MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P44L3CEFAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC560P44L3CEFAR - 1101518-SPC560P44L3CEFAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC560P44L3CEFAR
1101518-SPC560P44L3CEFAR
Embedded - Embedded - Microcontrollers - SPC560P44L3CEFAR 1101518-SPC560P44L3CEFAR
Manufacturer: STMicroelectronics Win Source Part Number: 1101518-SPC560P44L3C EFAR Packaging: Reel - TR Core Processor: e200z0h Number of I/O: 67 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 26x10b Family Name: SPC560P44L3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 64MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 36K x 8 Alternative Parts (Cross-Reference): MPC5604PEFMLL; SPC5604PEF1VLL6; SPC5604PEF1VLL6R ; SPC5604PEF0MLL6; Introduction Date: November 12, 2007 ECCN: 5A991.b.4.a Country of Origin: Malta Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1101518-SPC560P44L3CEFAR
Packaging: Reel - TR
Core Processor: e200z0h
Number of I/O: 67
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 26x10b
Family Name: SPC560P44L3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 36K x 8
Alternative Parts (Cross-Reference): MPC5604PEFMLL; SPC5604PEF1VLL6; SPC5604PEF1VLL6R ; SPC5604PEF0MLL6;
Introduction Date: November 12, 2007
ECCN: 5A991.b.4.a
Country of Origin: Malta
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - SPC560P44L3CEFAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC560P44L3CEFAR
Microcontrollers SPC560P44L3CEFAR
IC MCU 32BIT 384KB FLASH 100LQFP

IC MCU 32BIT 384KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - SPC560P44L3CEFAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560P44L3CEFAR
Microcontrollers SPC560P44L3CEFAR
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560P44L3CEFAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560P44L3CEFAR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560P44L3CEFAR
IC MCU 32BIT 384KB FLASH 100LQFP

IC MCU 32BIT 384KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SPC560P44L3CEFAR
ARM Microcontrollers - MCU SPC560P44L3CEFAR
ARM Microcontrollers - MCU 32-bit Pwr Architect MCU Auto Chassis

ARM Microcontrollers - MCU 32-bit Pwr Architect MCU Auto Chassis

Buy Now Datasheet
Embedded - Microcontrollers - SPC560P44L3CEFAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560P44L3CEFAR
Embedded - Microcontrollers SPC560P44L3CEFAR
IC MCU 32BIT 384KB FLASH 100LQFP

IC MCU 32BIT 384KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18725-2-ND 685-SPC560P44L3CEFAR 1101518-SPC560P44L3CEFAR SPC560P44L3CEFAR SPC560P44L3CEFAR SPC560P44L3CEFAR SPC560P44L3CEFAR SPC560P44L3CEFAR
Product Name Microcontrollers Automotive 32-bit 64MHz 384KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SPC560P44L3CEFAR Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 26x10b
RAM 36 KB 36 KB 384 KB 36 KB 36 KB 36 KB
ROM 384 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C505CA4EMCAFXUMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers