Win Source Part Number: 1263530-SPC560P40L3B
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56
Core Processor: e200z0h
Speed: 64MHz
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC560
32-bit MCU, e200z0h RISC, 64MHz, 256KB Flash, 100-Pin LQFP Product overview: SPC560P40L3BEABR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P40L3BEABR
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1263530-SPC560P40L3BEABR | 685-SPC560P40L3BEABR | SPC560P40L3BEABR | SPC560P40L3BEABR | SPC560P40L3BEABR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 64MHz 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |
| RAM | 256 KB | 20 KB | 20 KB | 20 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3.6 volts |