STMicroelectronics, Inc. Microcontrollers SPC560P40L1CEFBR

Description
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19301-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19301-1-ND
Microcontrollers 497-19301-1-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19301-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19301-2-ND
Microcontrollers 497-19301-2-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19301-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19301-6-ND
Microcontrollers 497-19301-6-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1178440-SPC560P40L1CEFBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1178440-SPC560P40L1CEFBR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1178440-SPC560P40L1CEFBR
Win Source Part Number: 1178440-SPC560P40L1C EFBR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z0h Speed: 64MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19301-2,SPC560P4 0L1CEFBR-ND,497-1930 1-1,497-19301-6 Base Product Number: SPC560

Win Source Part Number: 1178440-SPC560P40L1CEFBR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56
Core Processor: e200z0h
Speed: 64MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19301-2,SPC560P40L1CEFBR-ND,497-19301-1,497-19301-6
Base Product Number: SPC560

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC560P40L1CEFBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC560P40L1CEFBR
Automotive 32-bit Embedded Microcontroller MCU 685-SPC560P40L1CEFBR
32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC560P40L1CEFBR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P40L1CEFBR can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC560P40L1CEFBR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P40L1CEFBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC560P40L1CEFBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560P40L1CEFBR
Microcontrollers SPC560P40L1CEFBR
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - SPC560P40L1CEFBR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC560P40L1CEFBR
Microcontrollers SPC560P40L1CEFBR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC560P40L1CEFBR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560P40L1CEFBR
Embedded - Microcontrollers SPC560P40L1CEFBR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560P40L1CEFBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560P40L1CEFBR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560P40L1CEFBR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC560P40L1CEFBR
32-bit Microcontrollers - MCU SPC560P40L1CEFBR
32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto Chassis

32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto Chassis

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19301-1-ND 1178440-SPC560P40L1CEFBR 685-SPC560P40L1CEFBR SPC560P40L1CEFBR SPC560P40L1CEFBR SPC560P40L1CEFBR SPC560P40L1CEFBR SPC560P40L1CEFBR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 32-bit Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 16x10b
RAM 20 KB 256 KB 20 KB 20 KB 20 KB 20 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7923AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details