The SPC560P40L1BEFBY is a 32-bit microcontroller from Quarktwin Technology Ltd., designed for automotive applications. It features a single-core e200z0h CPU operating at up to 64 MHz, with 256 KB of on-chip flash memory and 20 KB of SRAM, both equipped with error correction code (ECC). The device supports various communication interfaces, including two LINFlex channels, up to three DSPI channels, and two FlexCAN interfaces, which are compliant with CAN 2.0B. The microcontroller includes a 10-bit analog-to-digital converter (ADC) with up to 16 input channels, programmable cross triggering, and four analog watchdogs. It also has a FlexPWM unit for pulse width modulation applications and a robust set of general-purpose I/O pins, with 37 available in the LQFP64 package. Additional features include a programmable watchdog timer, fault collection unit, and a Nexus Class 1 interface for debugging. This microcontroller is suitable for applications requiring high reliability and safety, making it a viable option for engineers in the automotive sector.
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC560P40L1BEFBY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P40L1BEFBY
Win Source Part Number: 1263480-SPC560P40L1B
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56
Core Processor: e200z0h
Speed: 64MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC560P
Product Status: Obsolete
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC560P40L1BEFBY-ND | 685-SPC560P40L1BEFBY | 1263480-SPC560P40L1BEFBY | SPC560P40L1BEFBY | SPC560P40L1BEFBY | SPC560P40L1BEFBY |
| Product Name | Microcontrollers | Automotive 32-bit Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 20 KB | 20 KB | 256 KB | 20 KB | 20 KB | |
| ROM | 256 KB |