Manufacturer: STMicroelectronics
Win Source Part Number: 795290-SPC560P40L1BE
Series: SPC56
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: e200z0h
Speed: 64MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: CAN, LIN, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: SPC560P40L1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): SPC5601PEF0MLH6R; SPC5601PEF0VLH6; SPC5602PEF0MLH6R; SPC5602PEF0VLH6R;
ECCN: 3A991.a.2
Country of Origin: Malaysia, Malta
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC560P40L1BEFBR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P40L1BEFBR
IC MCU 32BIT 256KB FLASH 64LQFP
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 795290-SPC560P40L1BEFBR | 497-11611-2-ND | 685-SPC560P40L1BEFBR | SPC560P40L1BEFBR | SPC560P40L1BEFBR | SPC560P40L1BEFBR |
| Product Name | Embedded - Embedded - Microcontrollers - SPC560P40L1BEFBR | Microcontrollers | Automotive 32-bit Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 256 KB | 20 KB | 20 KB | 20 KB | 20 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.3 volts | 3.6 volts |