The SPC560P40L1BEABR is a 32-bit microcontroller from Quarktwin Technology Ltd., designed for automotive applications. It features a single-core e200z0h CPU operating at up to 64 MHz, with 256 KB of on-chip flash memory and 20 KB of SRAM, both equipped with error correction code (ECC) for enhanced reliability. The device supports various communication interfaces, including two LINFlex channels, up to three DSPI channels, and two FlexCAN interfaces, making it suitable for complex automotive networking tasks. The microcontroller includes a 10-bit analog-to-digital converter (ADC) with up to 16 input channels, programmable cross triggering, and four analog watchdogs. It also features a FlexPWM unit for precise control of motor and lighting applications, and a robust interrupt system with 120 external interrupts and a 16-channel eDMA controller for efficient data handling. The device is packaged in a 64-pin LQFP format, measuring 10 x 10 mm, which is suitable for space-constrained designs. With its automotive-grade specifications and compliance with AEC-Q100, the SPC560P40L1BEABR is well-suited for applications requiring high reliability and performance in automotive chassis and safety systems.
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Win Source Part Number: 1263521-SPC560P40L1B
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56
Core Processor: e200z0h
Speed: 64MHz
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC560P
Product Status: Obsolete
32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC560P40L1BEABR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P40L1BEABR
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC560P40L1BEABR-ND | 1263521-SPC560P40L1BEABR | 685-SPC560P40L1BEABR | SPC560P40L1BEABR | SPC560P40L1BEABR | SPC560P40L1BEABR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Automotive 32-bit Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 20 KB | 256 KB | 20 KB | 20 KB | 20 KB | |
| ROM | 256 KB |