STMicroelectronics, Inc. 32-bit 192KB 64MHz Embedded Microcontroller MCU SPC560P34L1BEABY

Description
32-bit RISC MCU, 64LQFP, 192KB Flash, 64MHz, e200z0h Product overview: SPC560P34L1BEABY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 192KB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 192KB, 64MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P34L1BEABY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit RISC MCU, 64LQFP, 192KB Flash, 64MHz, e200z0h Product overview: SPC560P34L1BEABY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 192KB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 192KB, 64MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P34L1BEABY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 192KB 64MHz Embedded Microcontroller MCU - 685-SPC560P34L1BEABY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 192KB 64MHz Embedded Microcontroller MCU
685-SPC560P34L1BEABY
32-bit 192KB 64MHz Embedded Microcontroller MCU 685-SPC560P34L1BEABY
32-bit RISC MCU, 64LQFP, 192KB Flash, 64MHz, e200z0h Product overview: SPC560P34L1BEABY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 192KB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 192KB, 64MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P34L1BEABY can be used for catalog matching and distributor lookup.

32-bit RISC MCU, 64LQFP, 192KB Flash, 64MHz, e200z0h Product overview: SPC560P34L1BEABY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 192KB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 192KB, 64MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P34L1BEABY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC560P34L1BEABY - 1101514-SPC560P34L1BEABY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC560P34L1BEABY
1101514-SPC560P34L1BEABY
Embedded - Embedded - Microcontrollers - SPC560P34L1BEABY 1101514-SPC560P34L1BEABY
Manufacturer: STMicroelectronics Win Source Part Number: 1101514-SPC560P34L1B EABY Packaging: Tray Core Processor: e200z0h Number of I/O: 37 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 64MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 12K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1101514-SPC560P34L1BEABY
Packaging: Tray
Core Processor: e200z0h
Number of I/O: 37
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 12K x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - SPC560P34L1BEABY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC560P34L1BEABY-ND
Microcontrollers SPC560P34L1BEABY-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560P34L1BEABY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560P34L1BEABY
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560P34L1BEABY
IC MCU 32BIT 192KB FLASH 64LQFP

IC MCU 32BIT 192KB FLASH 64LQFP

Supplier's Site
Microcontrollers - SPC560P34L1BEABY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560P34L1BEABY
Microcontrollers SPC560P34L1BEABY
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - SPC560P34L1BEABY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560P34L1BEABY
Embedded - Microcontrollers SPC560P34L1BEABY
IC MCU 32BIT 192KB FLASH 64LQFP

IC MCU 32BIT 192KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SPC560P34L1BEABY
ARM Microcontrollers - MCU SPC560P34L1BEABY
ARM Microcontrollers - MCU 32-bit Pwr Architect MCU Auto Chassis

ARM Microcontrollers - MCU 32-bit Pwr Architect MCU Auto Chassis

Buy Now Datasheet
Microcontrollers - SPC560P34L1BEABY - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC560P34L1BEABY
Microcontrollers SPC560P34L1BEABY
IC MCU 32BIT 192KB FLASH 64LQFP

IC MCU 32BIT 192KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC560P34L1BEABY 1101514-SPC560P34L1BEABY SPC560P34L1BEABY-ND SPC560P34L1BEABY SPC560P34L1BEABY SPC560P34L1BEABY SPC560P34L1BEABY SPC560P34L1BEABY
Product Name 32-bit 192KB 64MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SPC560P34L1BEABY Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 12 KB 192 KB 12 KB 12 KB 12 KB 12 KB
Serial Interface CAN/SCI/SPI CAN; SPI; UART; USART
Package Type Other; LQFP QFP; Other; 64-LQFP (10x10) LFQP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C165LF3VHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers