STMicroelectronics, Inc. 32-bit 192KB 64MHz Embedded Microcontroller MCU SPC560P34L1BEAAY

Description
32-bit RISC MCU, e200z0h, 192KB Flash, 64-Pin LQFP, 64MHz Product overview: SPC560P34L1BEAAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 192KB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 192KB, 64MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P34L1BEAAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit RISC MCU, e200z0h, 192KB Flash, 64-Pin LQFP, 64MHz Product overview: SPC560P34L1BEAAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 192KB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 192KB, 64MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P34L1BEAAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 192KB 64MHz Embedded Microcontroller MCU - 685-SPC560P34L1BEAAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 192KB 64MHz Embedded Microcontroller MCU
685-SPC560P34L1BEAAY
32-bit 192KB 64MHz Embedded Microcontroller MCU 685-SPC560P34L1BEAAY
32-bit RISC MCU, e200z0h, 192KB Flash, 64-Pin LQFP, 64MHz Product overview: SPC560P34L1BEAAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 192KB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 192KB, 64MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P34L1BEAAY can be used for catalog matching and distributor lookup.

32-bit RISC MCU, e200z0h, 192KB Flash, 64-Pin LQFP, 64MHz Product overview: SPC560P34L1BEAAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 192KB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 192KB, 64MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P34L1BEAAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC560P34L1BEAAY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC560P34L1BEAAY-ND
Microcontrollers SPC560P34L1BEAAY-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SPC560P34L1BEAAY - 897024-SPC560P34L1BEAAY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC560P34L1BEAAY
897024-SPC560P34L1BEAAY
Embedded - Embedded - Microcontrollers - SPC560P34L1BEAAY 897024-SPC560P34L1BEAAY
Manufacturer: STMicroelectronics Win Source Part Number: 897024-SPC560P34L1BE AAY Series: Automotive, AEC-Q100, SPC56 Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 64MHz 192KB (192K x 8) FLASH 64-LQFP (10x10) Core Processor: e200z0h Speed: 64MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: SPC560P Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 897024-SPC560P34L1BEAAY
Series: Automotive, AEC-Q100, SPC56
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: e200z0h series Microcontroller IC 32-Bit 64MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)
Core Processor: e200z0h
Speed: 64MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: SPC560P
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - SPC560P34L1BEAAY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560P34L1BEAAY
Embedded - Microcontrollers SPC560P34L1BEAAY
IC MCU 32BIT 192KB FLASH 64LQFP

IC MCU 32BIT 192KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560P34L1BEAAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560P34L1BEAAY
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560P34L1BEAAY
IC MCU 32BIT 192KB FLASH 64LQFP

IC MCU 32BIT 192KB FLASH 64LQFP

Supplier's Site
Microcontrollers - SPC560P34L1BEAAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560P34L1BEAAY
Microcontrollers SPC560P34L1BEAAY
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC560P34L1BEAAY SPC560P34L1BEAAY-ND 897024-SPC560P34L1BEAAY SPC560P34L1BEAAY SPC560P34L1BEAAY SPC560P34L1BEAAY
Product Name 32-bit 192KB 64MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - SPC560P34L1BEAAY Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 12 KB 12 KB 192 KB 12 KB 12 KB
Serial Interface CAN/SCI/SPI CAN; SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 64-LQFP QFP; Other; 64-LQFP (10x10) Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products