STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP SPC560P-DISP

Description
Win Source Part Number: 991538-SPC560P-DISP Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC560P Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 2266-SPC560P-DISP,49 7-14706 Base Product Number: SPC560
Request a Quote Datasheet
Description
Win Source Part Number: 991538-SPC560P-DISP Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC560P Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 2266-SPC560P-DISP,49 7-14706 Base Product Number: SPC560
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 991538-SPC560P-DISP - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
991538-SPC560P-DISP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 991538-SPC560P-DISP
Win Source Part Number: 991538-SPC560P-DISP Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC560P Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 2266-SPC560P-DISP,49 7-14706 Base Product Number: SPC560

Win Source Part Number: 991538-SPC560P-DISP
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC560P
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 2266-SPC560P-DISP,497-14706
Base Product Number: SPC560

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-14706-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-14706-ND
Embedded MCU, DSP Evaluation Boards 497-14706-ND
SPC560P Discovery - e200 MCU 32-Bit Embedded Evaluation Board

SPC560P Discovery - e200 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
SPC560P-DISP
Development Boards & Kits - Other Processors SPC560P-DISP
Development Boards & Kits - Other Processors Discovery Kit for SPC56 P line - with SPC560P50L5 MCU

Development Boards & Kits - Other Processors Discovery Kit for SPC56 P line - with SPC560P50L5 MCU

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SPC560P-DISP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SPC560P-DISP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SPC560P-DISP
DISCOVERY SPC560P EVAL BRD

DISCOVERY SPC560P EVAL BRD

Supplier's Site
Evaluation Board, Discovery Plus; Silicon Manufacturer Stmicroelectronics - 46AC1903 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Discovery Plus; Silicon Manufacturer Stmicroelectronics
46AC1903
Evaluation Board, Discovery Plus; Silicon Manufacturer Stmicroelectronics 46AC1903
EVALUATION BOARD, DISCOVERY PLUS; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:SPC5; Core Architecture:Power Architecture; Core Sub-Architecture:-; Silicon Core Number:SPC560P50L5; Kit Contents:EvalRoHS Compliant: Yes

EVALUATION BOARD, DISCOVERY PLUS; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:SPC5; Core Architecture:Power Architecture; Core Sub-Architecture:-; Silicon Core Number:SPC560P50L5; Kit Contents:EvalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 991538-SPC560P-DISP 497-14706-ND SPC560P-DISP SPC560P-DISP 46AC1903
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards & Kits - Other Processors Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Evaluation Board, Discovery Plus; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board; Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BFCG-252+,GE0805C-3,50 OHM - TB-BFCG-252+ - Mini-Circuits
Specs
Category Developement Board
View Details
4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 1914227 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details