STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560D40L3B3E0X

Description
Win Source Part Number: 1014350-SPC560D40L3B 3E0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z0h Speed: 32MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 33x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC560 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1014350-SPC560D40L3B 3E0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z0h Speed: 32MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 33x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC560 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1014350-SPC560D40L3B3E0X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1014350-SPC560D40L3B3E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1014350-SPC560D40L3B3E0X
Win Source Part Number: 1014350-SPC560D40L3B 3E0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z0h Speed: 32MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 33x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC560 Product Status: Not For New Designs

Win Source Part Number: 1014350-SPC560D40L3B3E0X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56
Core Processor: e200z0h
Speed: 32MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 33x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC560
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC560D40L3B3E0X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC560D40L3B3E0X
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560D40L3B3E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560D40L3B3E0X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560D40L3B3E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560D40L3B3E0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560D40L3B3E0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560D40L3B3E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560D40L3B3E0X
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - SPC560D40L3B3E0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC560D40L3B3E0X
Microcontrollers SPC560D40L3B3E0X
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SPC560D40L3B3E0X
ARM Microcontrollers - MCU SPC560D40L3B3E0X
ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

Buy Now Datasheet
Embedded - Microcontrollers - SPC560D40L3B3E0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560D40L3B3E0X
Embedded - Microcontrollers SPC560D40L3B3E0X
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - SPC560D40L3B3E0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560D40L3B3E0X
Microcontrollers SPC560D40L3B3E0X
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1014350-SPC560D40L3B3E0X 685-SPC560D40L3B3E0X SPC560D40L3B3E0X SPC560D40L3B3E0X SPC560D40L3B3E0X SPC560D40L3B3E0X SPC560D40L3B3E0X
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 32-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 256 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Supply Voltage 3 to 5.5 volts 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products