STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - SPC560D40L1B4E0X SPC560D40L1B4E0X

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1257834-SPC560D40L1B 4E0X Packaging: Tape and Reel Mounting Style: SMD Core Processor: e200z0h Speed: 48MHz Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Automotive Family Part Number: SPC560D40 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 45 Date RAM Size: 16K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1257834-SPC560D40L1B 4E0X Packaging: Tape and Reel Mounting Style: SMD Core Processor: e200z0h Speed: 48MHz Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Automotive Family Part Number: SPC560D40 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 45 Date RAM Size: 16K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC560D40L1B4E0X - 1257834-SPC560D40L1B4E0X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC560D40L1B4E0X
1257834-SPC560D40L1B4E0X
Embedded - Embedded - Microcontrollers - SPC560D40L1B4E0X 1257834-SPC560D40L1B4E0X
Manufacturer: STMicroelectronics Win Source Part Number: 1257834-SPC560D40L1B 4E0X Packaging: Tape and Reel Mounting Style: SMD Core Processor: e200z0h Speed: 48MHz Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Automotive Family Part Number: SPC560D40 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 45 Date RAM Size: 16K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1257834-SPC560D40L1B4E0X
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: e200z0h
Speed: 48MHz
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
Family Part Number: SPC560D40
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 45
Date RAM Size: 16K x 8

Buy Now
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC560D40L1B4E0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC560D40L1B4E0X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC560D40L1B4E0X
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560D40L1B4E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560D40L1B4E0X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560D40L1B4E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560D40L1B4E0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-SPC560D40L1B4E0XTR-ND - DigiKey
Thief River Falls, MN, United States
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-SPC560D40L1B4E0XCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Buy Now Datasheet
Microcontrollers - 497-SPC560D40L1B4E0XDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Buy Now Datasheet
Microcontrollers - SPC560D40L1B4E0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC560D40L1B4E0X
Microcontrollers SPC560D40L1B4E0X
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - SPC560D40L1B4E0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560D40L1B4E0X
Microcontrollers SPC560D40L1B4E0X
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SPC560D40L1B4E0X
ARM Microcontrollers - MCU SPC560D40L1B4E0X
ARM Microcontrollers - MCU 32-bit Pwr Architect MCU Automotive Body

ARM Microcontrollers - MCU 32-bit Pwr Architect MCU Automotive Body

Buy Now Datasheet
Embedded - Microcontrollers - SPC560D40L1B4E0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560D40L1B4E0X
Embedded - Microcontrollers SPC560D40L1B4E0X
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560D40L1B4E0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560D40L1B4E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560D40L1B4E0X
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1257834-SPC560D40L1B4E0X 685-SPC560D40L1B4E0X 497-SPC560D40L1B4E0XTR-ND SPC560D40L1B4E0X SPC560D40L1B4E0X SPC560D40L1B4E0X SPC560D40L1B4E0X SPC560D40L1B4E0X
Product Name Embedded - Embedded - Microcontrollers - SPC560D40L1B4E0X Automotive 32-bit Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 256 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details